Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88F6820-A0-BRT4C133 88F6820-A0-BRT4C133

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994148-88F6820-A0-BR T4C133 Mounting: SMD (SMT) Interface: I2C, I2S, PCIe, SDIO, UART, USB Categories: OEM Parts(0-9) Case / Package: TFBGA Max Frequency: 1.866 GHz Alternative Parts (Cross-Reference): 88F6820-A0-BRT4C1338 8F6820A0BRT4C133; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Core Architecture: ARM
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994148-88F6820-A0-BR T4C133 Mounting: SMD (SMT) Interface: I2C, I2S, PCIe, SDIO, UART, USB Categories: OEM Parts(0-9) Case / Package: TFBGA Max Frequency: 1.866 GHz Alternative Parts (Cross-Reference): 88F6820-A0-BRT4C1338 8F6820A0BRT4C133; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Core Architecture: ARM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88F6820-A0-BRT4C133 - 994148-88F6820-A0-BRT4C133 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88F6820-A0-BRT4C133
994148-88F6820-A0-BRT4C133
OEM Parts - OEM Parts (0 - 9) - 88F6820-A0-BRT4C133 994148-88F6820-A0-BRT4C133
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994148-88F6820-A0-BR T4C133 Mounting: SMD (SMT) Interface: I2C, I2S, PCIe, SDIO, UART, USB Categories: OEM Parts(0-9) Case / Package: TFBGA Max Frequency: 1.866 GHz Alternative Parts (Cross-Reference): 88F6820-A0-BRT4C1338 8F6820A0BRT4C133; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Core Architecture: ARM

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994148-88F6820-A0-BRT4C133
Mounting: SMD (SMT)
Interface: I2C, I2S, PCIe, SDIO, UART, USB
Categories: OEM Parts(0-9)
Case / Package: TFBGA
Max Frequency: 1.866 GHz
Alternative Parts (Cross-Reference): 88F6820-A0-BRT4C13388F6820A0BRT4C133;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Core Architecture: ARM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994148-88F6820-A0-BRT4C133
Product Name OEM Parts - OEM Parts (0 - 9) - 88F6820-A0-BRT4C133
Unlock Full Specs
to access all available technical data

Similar Products