Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88F6281-A1-BIA2I080 88F6281-A1-BIA2I080

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986449-88F6281-A1-BI A2I080 Interface: SPI, UART Number of Pins: 288 Categories: OEM Parts(0-9) Max Frequency: 800 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986449-88F6281-A1-BI A2I080 Interface: SPI, UART Number of Pins: 288 Categories: OEM Parts(0-9) Max Frequency: 800 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88F6281-A1-BIA2I080 - 986449-88F6281-A1-BIA2I080 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88F6281-A1-BIA2I080
986449-88F6281-A1-BIA2I080
OEM Parts - OEM Parts (0 - 9) - 88F6281-A1-BIA2I080 986449-88F6281-A1-BIA2I080
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986449-88F6281-A1-BI A2I080 Interface: SPI, UART Number of Pins: 288 Categories: OEM Parts(0-9) Max Frequency: 800 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986449-88F6281-A1-BIA2I080
Interface: SPI, UART
Number of Pins: 288
Categories: OEM Parts(0-9)
Max Frequency: 800 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986449-88F6281-A1-BIA2I080
Product Name OEM Parts - OEM Parts (0 - 9) - 88F6281-A1-BIA2I080
Unlock Full Specs
to access all available technical data

Similar Products