Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88E6065BA1-LAJ1I000 88E6065BA1-LAJ1I000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041349-88E6065BA1-L AJ1I000 Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Pins: 128 Categories: OEM Parts(0-9) Case / Package: PQFP Alternative Parts (Cross-Reference): 88E6065BA1-LAJ1I0008 8E6065-BA1LAJ1I000; 88E6065BA1LAJ1I000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041349-88E6065BA1-L AJ1I000 Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Pins: 128 Categories: OEM Parts(0-9) Case / Package: PQFP Alternative Parts (Cross-Reference): 88E6065BA1-LAJ1I0008 8E6065-BA1LAJ1I000; 88E6065BA1LAJ1I000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88E6065BA1-LAJ1I000 - 1041349-88E6065BA1-LAJ1I000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88E6065BA1-LAJ1I000
1041349-88E6065BA1-LAJ1I000
OEM Parts - OEM Parts (0 - 9) - 88E6065BA1-LAJ1I000 1041349-88E6065BA1-LAJ1I000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041349-88E6065BA1-L AJ1I000 Mounting: SMD (SMT) Data Rate: 100 Mbps Number of Pins: 128 Categories: OEM Parts(0-9) Case / Package: PQFP Alternative Parts (Cross-Reference): 88E6065BA1-LAJ1I0008 8E6065-BA1LAJ1I000; 88E6065BA1LAJ1I000; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041349-88E6065BA1-LAJ1I000
Mounting: SMD (SMT)
Data Rate: 100 Mbps
Number of Pins: 128
Categories: OEM Parts(0-9)
Case / Package: PQFP
Alternative Parts (Cross-Reference): 88E6065BA1-LAJ1I00088E6065-BA1LAJ1I000; 88E6065BA1LAJ1I000;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041349-88E6065BA1-LAJ1I000
Product Name OEM Parts - OEM Parts (0 - 9) - 88E6065BA1-LAJ1I000
Unlock Full Specs
to access all available technical data

Similar Products