Manufacturer: AMIS
Category: Connectors,Interconn
Mounting Style: Through Hole
Package / Case: 4-SMD, No Lead
Standards: 10/100 Base-FX/T/TX
Number of Transmitters: 3
Data Rate: 420Mbps
Interface Type: SCI/SPI
Operating Supply Voltage (Min): 1.2 V
Operating Supply Voltage (Max): 7(V)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Through Hole |