Marvell Semiconductor, Inc. Embedded - Embedded - Microprocessors - 88AP320C0BGR2C806TN30 88AP320C0BGR2C806TN30

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203511-88AP320C0BGR 2C806TN30 Categories: Embedded - Microprocessors Case / Package: 806 Alternative Parts (Cross-Reference): 88AP320-C0-BGR2C806- TN30; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203511-88AP320C0BGR 2C806TN30 Categories: Embedded - Microprocessors Case / Package: 806 Alternative Parts (Cross-Reference): 88AP320-C0-BGR2C806- TN30; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 88AP320C0BGR2C806TN30 - 1203511-88AP320C0BGR2C806TN30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 88AP320C0BGR2C806TN30
1203511-88AP320C0BGR2C806TN30
Embedded - Embedded - Microprocessors - 88AP320C0BGR2C806TN30 1203511-88AP320C0BGR2C806TN30
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203511-88AP320C0BGR 2C806TN30 Categories: Embedded - Microprocessors Case / Package: 806 Alternative Parts (Cross-Reference): 88AP320-C0-BGR2C806- TN30; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203511-88AP320C0BGR2C806TN30
Categories: Embedded - Microprocessors
Case / Package: 806
Alternative Parts (Cross-Reference): 88AP320-C0-BGR2C806-TN30;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1203511-88AP320C0BGR2C806TN30
Product Name Embedded - Embedded - Microprocessors - 88AP320C0BGR2C806TN30
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - AT91SAM9260B-CU-999DKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details