Worm and worm gears, right handed, 14 1/2 degree pressure angle
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | W1060 |
| Product Name | Worms and Worm Gears |
| Gear Type | Worm Wheel |
| Number of Teeth | 60 |
| Design | English |
| Direction | Right |
| Pressure Angle | 14.5° |