Martin Sprocket & Gear, Inc. Super Screw Elevator Type2- 6"

Description
Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of vertical screw elevators include the low profile intakes, they are less expensive than a bucket elevator, the split housings allow for easy cleaning, the access doors allow for clean-out, and standard screw and shafts can be used. Benefits of Martin Vertical Screw Elevators: Offered in a Standard Duty & a heavier duty Superscrew Elevator option Designed to convey (vertically) a wide range of materials in a relatively small space Heavy duty construction increases elevator life, and reduces maintenance time Common Applications: Agricultural Products | Feeds Rendering | Bone Meal | Dried Blood | Mined Products | Salt | Soda Ash | Paper Pulp
Description
Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of vertical screw elevators include the low profile intakes, they are less expensive than a bucket elevator, the split housings allow for easy cleaning, the access doors allow for clean-out, and standard screw and shafts can be used. Benefits of Martin Vertical Screw Elevators: Offered in a Standard Duty & a heavier duty Superscrew Elevator option Designed to convey (vertically) a wide range of materials in a relatively small space Heavy duty construction increases elevator life, and reduces maintenance time Common Applications: Agricultural Products | Feeds Rendering | Bone Meal | Dried Blood | Mined Products | Salt | Soda Ash | Paper Pulp

Suppliers

Company
Product
Description
Supplier Links
Super Screw Elevator - Type2- 6
Arlington, TX, USA
Super Screw Elevator
Type2- 6"
Super Screw Elevator Type2- 6"
Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of vertical screw elevators include the low profile intakes, they are less expensive than a bucket elevator, the split housings allow for easy cleaning, the access doors allow for clean-out, and standard screw and shafts can be used. Benefits of Martin Vertical Screw Elevators: Offered in a Standard Duty & a heavier duty Superscrew Elevator option Designed to convey (vertically) a wide range of materials in a relatively small space Heavy duty construction increases elevator life, and reduces maintenance time Common Applications: Agricultural Products | Feeds Rendering | Bone Meal | Dried Blood | Mined Products | Salt | Soda Ash | Paper Pulp

Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials. Some advantages of vertical screw elevators include the low profile intakes, they are less expensive than a bucket elevator, the split housings allow for easy cleaning, the access doors allow for clean-out, and standard screw and shafts can be used.

Benefits of Martin Vertical Screw Elevators:

  • Offered in a Standard Duty & a heavier duty Superscrew Elevator option
  • Designed to convey (vertically) a wide range of materials in a relatively small space
  • Heavy duty construction increases elevator life, and reduces maintenance time

Common Applications:

Agricultural Products | Feeds Rendering | Bone Meal | Dried Blood | Mined Products | Salt | Soda Ash | Paper Pulp

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Industrial Conveyors
Product Number Type2- 6"
Product Name Super Screw Elevator
Conveyor Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

LPZ (Z-frame) Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Bagless System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details