1/2" pitch timing pulley, taper bushed, with flanges
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | Timing Pulleys (inch) |
Product Number | TB48H300 |
Product Name | Imperial Timing Belt Pulleys |
Component Type | Timing Pulley |
Pitch Type | 0.500" (H) |
Material | Steel |
Mounting and Features | Simple Bore |
Flanges | Two Fanges |