Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P9014M40-E

Description
Quick disconnect, spoke wheel
Description
Quick disconnect, spoke wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P9014M40-E - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P9014M40-E
Metric Timing Belt Pulleys P9014M40-E
Quick disconnect, spoke wheel

Quick disconnect, spoke wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P9014M40-E
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 14mm
Mounting and Features Simple Bore
Flanges No Flanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Timing Pulley Stock - 13-5MR-PS-6A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Aluminum
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
3 mm (HTD) Pitch,11 Teeth, 0.125
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Belt Pulleys - 1465401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 15
View Details