Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P808M85-E

Description
Quick disconnect, solid wheel
Description
Quick disconnect, solid wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P808M85-E - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P808M85-E
Metric Timing Belt Pulleys P808M85-E
Quick disconnect, solid wheel

Quick disconnect, solid wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P808M85-E
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 8mm
Mounting and Features Simple Bore
Flanges Two Fanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1mm Pitch, 46 Teeth, 101.6mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M04604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 14.29 mm (0.5626 inch)
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 16LPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Steel
Teeth 16
View Details
Belt Pulleys - 182565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 15
View Details