Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P7214M40-E

Description
Quick disconnect, webbed wheel
Description
Quick disconnect, webbed wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P7214M40-E - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P7214M40-E
Metric Timing Belt Pulleys P7214M40-E
Quick disconnect, webbed wheel

Quick disconnect, webbed wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P7214M40-E
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 14mm
Mounting and Features Simple Bore
Flanges Two Fanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Timing Pulleys - AT5/AT10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type AT 5mm AT 10mm
Material Aluminum
View Details
Aluminum Timing Pulley Stock - 20-8M-PS-10A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 8mm 8mm HTD
Material Aluminum
View Details
Belt Pulleys - 1465421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 34
View Details
1mm Pitch, 72 Teeth, 152.4mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M07206 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 22.56 mm (0.8882 inch)
View Details