P4814M170-MPB -- METRIC TIMING BELT PULLEYS
Martin Sprocket & Gear, Inc.
Metric Timing Belt Pulleys
P4814M170-MPB
-
Martin Sprocket & Gear, Inc.
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
P4814M170-MPB |
|
Product Name
|
Metric Timing Belt Pulleys |
|
Component Type
|
Timing Pulley
|
|
Pitch Type
|
HTD 14mm
|
|
Mounting and Features
|
Hub on pulley; Simple Bore
|
|
Flanges
|
Two Fanges
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Component Type
Timing Pulley
Pitch Type
HTD 3mm
Flanges
Two Fanges
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch Type
HTD 14mm
Material
Steel; Cast Iron
Teeth
28 to 216
View Details
Pitch Type
2.5mm
Material
Aluminum; Aluminium
Teeth
10
View Details
Custom Machine & Tool Co., Inc.
Component Type
Timing Pulley Stock
Material
Steel
Teeth
150
View Details