Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P408M85-2012

Description
Tapered bushed, solid wheel
Description
Tapered bushed, solid wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P408M85-2012 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P408M85-2012
Metric Timing Belt Pulleys P408M85-2012
Tapered bushed, solid wheel

Tapered bushed, solid wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P408M85-2012
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 8mm
Mounting and Features Simple Bore
Flanges Two Fanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details
2.03mm Pitch, 24 Teeth, 125mm Usable Length, Aluminum Pulley Stock - A 6A15M024MXL13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 15.02 mm (0.5913 inch)
View Details
Timing Pulleys - T10(32,50) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 10mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 20-3MR-PS-6S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Steel
View Details