Quick disconnect, solid wheel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | P328M30-H |
| Product Name | Metric Timing Belt Pulleys |
| Component Type | Timing Pulley |
| Pitch Type | HTD 8mm |
| Mounting and Features | Simple Bore |
| Flanges | Two Fanges |
| Material | Steel |