Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P1448M85-F

Description
Tapered bushed, spoke wheel
Description
Tapered bushed, spoke wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P1448M85-F - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P1448M85-F
Metric Timing Belt Pulleys P1448M85-F
Tapered bushed, spoke wheel

Tapered bushed, spoke wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P1448M85-F
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 8mm
Mounting and Features Simple Bore
Flanges No Flanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 18
View Details
1mm Pitch, 44 Teeth, 101.6mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M04404 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 13.65 mm (0.5374 inch)
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details
Steel Timing Pulley Stock - 12-T5-PS-125S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Steel
View Details