Hytrel spider, super hubs, urethane & bronze spiders optional
Buna-M spider, super hubs, urethane & bronze spiders optional
| Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | |
|---|---|---|
| Product Category | Flexible Couplings | Flexible Couplings |
| Product Number | MS099 | MS099 |
| Product Name | Martin-Flex® Couplings | Martin-Flex® Couplings |
| Coupling Type | Spider | Spider |
| Rated Torque | 1536 In-lbs (1771 kg-cm) | 512 In-lbs (590 kg-cm) |
| Rated Speed | 3600 rpm | 3600 rpm |
| Units | English Design | English Design |
| Bore Diameter | 0.5000 to 1.38 inch (12.7 to 34.92 mm) | 0.5000 to 1.38 inch (12.7 to 34.92 mm) |