Martin Sprocket & Gear, Inc. Martin-Flex® Couplings MS050

Description
Hytrel spider, super hubs, urethane & bronze spiders optional
Description
Hytrel spider, super hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - MS050 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
MS050
Martin-Flex® Couplings MS050
Hytrel spider, super hubs, urethane & bronze spiders optional

Hytrel spider, super hubs, urethane & bronze spiders optional

Supplier's Site
Martin-Flex® Couplings - MS050 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
MS050
Martin-Flex® Couplings MS050
Buna-M spider, super hubs, urethane & bronze spiders optional

Buna-M spider, super hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number MS050 MS050
Product Name Martin-Flex® Couplings Martin-Flex® Couplings
Coupling Type Spider Spider
Rated Torque 112 In-lbs (129 kg-cm) 37.3 In-lbs (43.01 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Units English Design English Design
Bore Diameter 0.2500 to 0.6250 inch (6.35 to 15.87 mm) 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8100713 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Rated Torque 177 In-lbs (204 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details