Martin Sprocket & Gear, Inc. Martin-Flex® Couplings ML190

Description
Buna-M spider, standard hubs, urethane & bronze spiders optional
Description
Buna-M spider, standard hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - ML190 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML190
Martin-Flex® Couplings ML190
Buna-M spider, standard hubs, urethane & bronze spiders optional

Buna-M spider, standard hubs, urethane & bronze spiders optional

Supplier's Site
Martin-Flex® Couplings - ML190 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML190
Martin-Flex® Couplings ML190
Hytrel spider, standard hubs, urethane & bronze spiders optional

Hytrel spider, standard hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number ML190 ML190
Product Name Martin-Flex® Couplings Martin-Flex® Couplings
Coupling Type Spider Spider
Rated Torque 1512 In-lbs (1743 kg-cm) 4536 In-lbs (5230 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Units English Design English Design
Bore Diameter 0.7500 to 2.12 inch (19.05 to 53.97 mm) 0.7500 to 2.12 inch (19.05 to 53.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details