Martin Sprocket & Gear, Inc. Pipe and Coupling ML095 1/2

Description
JAW COUPLING HUB, CPLG SIZE: ML095, STRAIGHT JAW, 0.500 IN BORE, FINISHED, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
JAW COUPLING HUB, CPLG SIZE: ML095, STRAIGHT JAW, 0.500 IN BORE, FINISHED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 53582843 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
53582843
Pipe and Coupling 53582843
JAW COUPLING HUB, CPLG SIZE: ML095, STRAIGHT JAW, 0.500 IN BORE, FINISHED, STEEL. FREE 2 YEAR RADWELL WARRANTY

JAW COUPLING HUB, CPLG SIZE: ML095, STRAIGHT JAW, 0.500 IN BORE, FINISHED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 53582843
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 10 & 10mm. - A 5X 9M1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Fittings, Couplings, and Distributors - 2171-CQ-22H-18-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details