Hytrel spider, standard hubs, urethane & bronze spiders optional
Buna-M spider, standard hubs, urethane & bronze spiders optional
| Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | |
|---|---|---|
| Product Category | Flexible Couplings | Flexible Couplings |
| Product Number | ML090 | ML090 |
| Product Name | Martin-Flex® Couplings | Martin-Flex® Couplings |
| Coupling Type | Spider | Spider |
| Rated Torque | 420 In-lbs (484 kg-cm) | 140 In-lbs (161 kg-cm) |
| Rated Speed | 3600 rpm | 3600 rpm |
| Units | English Design | English Design |
| Bore Diameter | 0.2500 to 1.12 inch (6.35 to 28.57 mm) | 0.2500 to 1.12 inch (6.35 to 28.57 mm) |