Martin Sprocket & Gear, Inc. Martin-Flex® Couplings ML050

Description
Hytrel spider, standard hubs, urethane & bronze spiders optional
Description
Hytrel spider, standard hubs, urethane & bronze spiders optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - ML050 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML050
Martin-Flex® Couplings ML050
Hytrel spider, standard hubs, urethane & bronze spiders optional

Hytrel spider, standard hubs, urethane & bronze spiders optional

Supplier's Site
Martin-Flex® Couplings - ML050 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
ML050
Martin-Flex® Couplings ML050
Buna-M spider, standard hubs, urethane & bronze spiders optional

Buna-M spider, standard hubs, urethane & bronze spiders optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number ML050 ML050
Product Name Martin-Flex® Couplings Martin-Flex® Couplings
Coupling Type Spider Spider
Rated Torque 94.5 In-lbs (109 kg-cm) 31.5 In-lbs (36.32 kg-cm)
Rated Speed 3600 rpm 3600 rpm
Units English Design English Design
Bore Diameter 0.2500 to 0.6250 inch (6.35 to 15.87 mm) 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details