Martin Sprocket & Gear, Inc. Martin-Flex® Couplings Flex 8

Description
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional
Description
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - Flex  8 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
Flex 8
Martin-Flex® Couplings Flex 8
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number Flex 8
Product Name Martin-Flex® Couplings
Coupling Type Tire
Rated Torque 2950 In-lbs (3402 kg-cm)
Rated Speed 3100 rpm
Torsional Stiffness 15.29 in-lb/deg (28.79 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
KHK GC2-40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details