Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | Flex 6 |
| Product Name | Martin-Flex® Couplings |
| Coupling Type | Tire |
| Rated Torque | 1134 In-lbs (1308 kg-cm) |
| Rated Speed | 4000 rpm |
| Torsional Stiffness | 7.23 in-lb/deg (13.61 mN-m/arcmin) |
| Units | English Design |