Martin Sprocket & Gear, Inc. Martin-Flex® Couplings Flex 11

Description
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional
Description
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - Flex  11 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
Flex 11
Martin-Flex® Couplings Flex 11
Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Quick disconnect bushing, steel hubs, EPDM tire, neoprene optional

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number Flex 11
Product Name Martin-Flex® Couplings
Coupling Type Tire
Rated Torque 6252 In-lbs (7209 kg-cm)
Rated Speed 2300 rpm
Torsional Stiffness 42.24 in-lb/deg (79.54 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
0.125
Specs
Coupling Type Sliding Block
Rated Torque 0.6000 In-lbs (0.6918 kg-cm)
Units English Design
View Details