Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series E80R22H

Description
No. 80-3, split taper, key to key drive
Description
No. 80-3, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - E80R22H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
E80R22H
Roller Chain Sprockets - MST Series E80R22H
No. 80-3, split taper, key to key drive

No. 80-3, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E80R22H
Product Name Roller Chain Sprockets - MST Series
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Roller Chain Sprockets - 10365 - Torque Transmission
Specs
Pitch 36 / 2.868
Number of Teeth 36
Bore 0.5000 inch (12.7 mm)
View Details