Martin Sprocket & Gear, Inc. Roller Chain Sprockets E80C76

Description
No. 80 triple sprocket with hubs or taper bushed
Description
No. 80 triple sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E80C76 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E80C76
Roller Chain Sprockets E80C76
No. 80 triple sprocket with hubs or taper bushed

No. 80 triple sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E80C76
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Keyway
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
0.25 (#25) Pitch, 15 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 15
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details