No. 80 triple sprocket with hubs or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | E80B26 |
| Product Name | Roller Chain Sprockets |
| Pitch | 80 (1") |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Keyway |
| Number of Teeth | 26 |