Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series E50P19H

Description
No. 50-3, split taper, key to key drive
Description
No. 50-3, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - E50P19H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
E50P19H
Roller Chain Sprockets - MST Series E50P19H
No. 50-3, split taper, key to key drive

No. 50-3, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E50P19H
Product Name Roller Chain Sprockets - MST Series
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 19 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 19
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
Roller Chain Sprockets - MST Series - 100Q23H - Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details