No. 50 triple sprocket with hubs, or taper bushed, & hardened steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | E50C102 |
| Product Name | Roller Chain Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel |
| Hub Style | Type C (Hub Both Sides) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 102 |