Martin Sprocket & Gear, Inc. Roller Chain Sprockets E50B68

Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E50B68 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E50B68
Roller Chain Sprockets E50B68
No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

No. 50 triple sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E50B68
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 68
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets with QD Bushings No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
Extended Pitch Sprocket Idlers - AG2416-C - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10735 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.3150 inch (8 mm)
View Details