No. 100 triple sprocket, available with hub or tapered bush
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | E100J70 |
| Product Name | Roller Chain Sprockets |
| Pitch | 100 (1 1/4") |
| Material | Steel |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Set Screw; Keyway |
| Number of Teeth | 70 |