Martin Sprocket & Gear, Inc. Roller Chain Sprockets E100C45

Description
No. 100 triple sprocket, available with hub or tapered bush
Description
No. 100 triple sprocket, available with hub or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E100C45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E100C45
Roller Chain Sprockets E100C45
No. 100 triple sprocket, available with hub or tapered bush

No. 100 triple sprocket, available with hub or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E100C45
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

.5 (#40) Pitch, 15 Teeth, 0.5
Specs
Pitch 40 (1/2")
Material Plastic; Acetal Resin, White
Number of Teeth 15
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10234 - Torque Transmission
Specs
Pitch 16 / 1.281
Number of Teeth 16
Bore 0.4375 inch (11.11 mm)
View Details