Martin Sprocket & Gear, Inc. Roller Chain Sprockets E100B26

Description
No. 100 triple sprocket, available with hub or tapered bush
Description
No. 100 triple sprocket, available with hub or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E100B26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E100B26
Roller Chain Sprockets E100B26
No. 100 triple sprocket, available with hub or tapered bush

No. 100 triple sprocket, available with hub or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E100B26
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 26
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 112
View Details
0.1227 Pitch, 10 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 10
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details