No. 100 double sprocket available with hubs or tapered bush
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | DS100A18 |
| Product Name | Roller Chain Sprockets |
| Pitch | 100 (1 1/4") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 18 |