Martin Sprocket & Gear, Inc. Roller Chain Sprockets DS1000ATB17H

Description
No. 100 double sprocket available with hubs or tapered bush
Description
No. 100 double sprocket available with hubs or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - DS1000ATB17H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
DS1000ATB17H
Roller Chain Sprockets DS1000ATB17H
No. 100 double sprocket available with hubs or tapered bush

No. 100 double sprocket available with hubs or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number DS1000ATB17H
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 14
View Details
Taper Bore Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 80
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details