Martin Sprocket & Gear, Inc. Roller Chain Sprockets D80E95

Description
No. 80 double sprocket with hubs or taper bushed
Description
No. 80 double sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D80E95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D80E95
Roller Chain Sprockets D80E95
No. 80 double sprocket with hubs or taper bushed

No. 80 double sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D80E95
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 95
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
Taper Bore Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Single Pitch Sprocket Idlers - AG2417 - Aetna Bearing Company
Specs
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details