Martin Sprocket & Gear, Inc. Roller Chain Sprockets D80CTB68

Description
No. 80 double sprocket with hubs or taper bushed
Description
No. 80 double sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D80CTB68 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D80CTB68
Roller Chain Sprockets D80CTB68
No. 80 double sprocket with hubs or taper bushed

No. 80 double sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D80CTB68
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Keyway
Number of Teeth 68
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.40-2/No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
22 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 22
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Sprocket Number 102 1/2 - 102 1/2C10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
View Details