No. 80 double sprocket with hubs or taper bushed
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | D80CTB45 |
| Product Name | Roller Chain Sprockets |
| Pitch | 80 (1") |
| Material | Steel |
| Hub Style | Type C (Hub Both Sides) |
| Shaft Mounting | Keyway |
| Number of Teeth | 45 |