Martin Sprocket & Gear, Inc. Roller Chain Sprockets D80C68

Description
No. 80 double sprocket with hubs or taper bushed
Description
No. 80 double sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D80C68 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D80C68
Roller Chain Sprockets D80C68
No. 80 double sprocket with hubs or taper bushed

No. 80 double sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D80C68
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 68
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 11 to 84
View Details
9 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 9
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details