Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series D60R95

Description
No. 60-2, split taper, key to key drive
Description
No. 60-2, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - D60R95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
D60R95
Roller Chain Sprockets - MST Series D60R95
No. 60-2, split taper, key to key drive

No. 60-2, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D60R95
Product Name Roller Chain Sprockets - MST Series
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 95
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 30
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Single Pitch Sprocket Idlers - AG2318-A - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10289 - Torque Transmission
Specs
Pitch 22 / 1.757
Shaft Mounting Set Screw
Number of Teeth 22
View Details