Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series D60Q26H

Description
No. 60-2, split taper, key to key drive
Description
No. 60-2, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - D60Q26H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
D60Q26H
Roller Chain Sprockets - MST Series D60Q26H
No. 60-2, split taper, key to key drive

No. 60-2, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D60Q26H
Product Name Roller Chain Sprockets - MST Series
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 26
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 29 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 29
View Details
Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Single Pitch Sprocket Idlers - AG2437 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details
Roller Chain Sprockets - 10318 - Torque Transmission
Specs
Pitch 26 / 2.074
Number of Teeth 26
Bore 0.3750 inch (9.52 mm)
View Details