Martin Sprocket & Gear, Inc. Roller Chain Sprockets D60B16H

Description
No. 60 double sprocket with hubs or taper bushed, & hardened steel
Description
No. 60 double sprocket with hubs or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D60B16H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D60B16H
Roller Chain Sprockets D60B16H
No. 60 double sprocket with hubs or taper bushed, & hardened steel

No. 60 double sprocket with hubs or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D60B16H
Product Name Roller Chain Sprockets
Pitch 60 (3/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 16
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
Roller Chain Sprockets - 10342 - Torque Transmission
Specs
Pitch 30 / 2.392
Number of Teeth 30
Bore 0.3125 inch (7.94 mm)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details