Martin Sprocket & Gear, Inc. Roller Chain Sprockets D50B95

Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D50B95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D50B95
Roller Chain Sprockets D50B95
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D50B95
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 95
Unlock Full Specs
to access all available technical data

Similar Products

15 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 15
View Details
Taper Bore Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 12 to 80
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details