Martin Sprocket & Gear, Inc. Roller Chain Sprockets D50B76

Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D50B76 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D50B76
Roller Chain Sprockets D50B76
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D50B76
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

48 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 48
View Details
Taper Bore Sprockets No.50-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 14 to 102
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AM - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details
Q-bushed Sprockets - 100E23H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 23
Bore 3.5 inch (88.9 mm)
View Details