Martin Sprocket & Gear, Inc. Roller Chain Sprockets D50B45

Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D50B45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D50B45
Roller Chain Sprockets D50B45
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D50B45
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
14 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 14
View Details
WELD-ON SPROCKETS - 100A26-406H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Number of Teeth 26
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details