Martin Sprocket & Gear, Inc. Roller Chain Sprockets D50B21H

Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel
Description
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D50B21H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D50B21H
Roller Chain Sprockets D50B21H
No. 50 double sprocket with hubs, or taper bushed, & hardened steel

No. 50 double sprocket with hubs, or taper bushed, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D50B21H
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 96
View Details
.5 (#40) Pitch, 25 Teeth, 0.625
Specs
Pitch 40 (1/2")
Material Plastic; Acetal Resin, White
Number of Teeth 25
View Details
STOCK SPROCKETS - 100A46 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 46
O.D. 19.02 inch (483 mm)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details