Martin Sprocket & Gear, Inc. Roller Chain Sprockets D40SK36

Description
No. 40 pitch double sprocket available & with hubs or taper bushed
Description
No. 40 pitch double sprocket available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D40SK36 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D40SK36
Roller Chain Sprockets D40SK36
No. 40 pitch double sprocket available & with hubs or taper bushed

No. 40 pitch double sprocket available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D40SK36
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

54 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 54
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2437-A - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details