Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series D40H15H

Description
No. 40-2, split taper, key to key drive
Description
No. 40-2, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - D40H15H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
D40H15H
Roller Chain Sprockets - MST Series D40H15H
No. 40-2, split taper, key to key drive

No. 40-2, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D40H15H
Product Name Roller Chain Sprockets - MST Series
Pitch 40 (1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 15
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 15
Bore 0.2500 inch (6.35 mm)
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Roller Chain Sprockets - 10230-AA - Torque Transmission
Specs
Pitch 16 / 1.281
Shaft Mounting Set Screw
Number of Teeth 16
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details