Martin Sprocket & Gear, Inc. Roller Chain Sprockets D40B25H

Description
No. 40 pitch double sprocket available & with hubs or taper bushed
Description
No. 40 pitch double sprocket available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D40B25H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D40B25H
Roller Chain Sprockets D40B25H
No. 40 pitch double sprocket available & with hubs or taper bushed

No. 40 pitch double sprocket available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D40B25H
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 12
View Details
Sprockets With Split Taper Bushing No.60-3/No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 68
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427 - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
STOCK SPROCKETS - 100A30H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 30
O.D. 12.64 inch (321 mm)
View Details