No. 40 pitch double sprocket available & with hubs or taper bushed
Martin Sprocket & Gear, Inc. | |
---|---|
Product Category | ANSI Roller Chain Sprockets |
Product Number | D40B21H |
Product Name | Roller Chain Sprockets |
Pitch | 40 (1/2") |
Material | Steel |
Hub Style | Type B (Hub One Side) |
Shaft Mounting | Set Screw; Simple Bore |
Number of Teeth | 21 |